The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications.
Features Include:
DynaQuip Controls | |
---|---|
Product Category | Industrial Valves |
Product Number | EHC Series |
Product Name | Electrically Actuated Carbon Steel Ball Valve |
Valve Type | Control Valve; Ball |
Primary Material | Steel |
Media | Water; Hydraulic; Petroleum; Air |
Valve Size | 1.50 to 4.00 inch (38.10 to 101.60 mm) |