The ACPM-7617 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE bands.
This module is designed to support envelope tracking and housed in a cost-effective, extremely small package.
Features
Quad Band GSM / EDGE
UMTS/LTE B1, B2, B3, B4, B5, B8 and B17
Small size (7mmx5mm)
Compatible with MIPI RFFE
Excellent Linearity
High efficiency
42-pin surface mounting package
Internal 50 ohm matching networks for both RF input and output
Green (Lead-free and RoHS compliant)
Applications
GSM850/900, DCS1800/PCS1900
UMTS/LTE B1
UMTS/LTE B2
UMTS/LTE B3
UMTS/LTE B4
UMTS/LTE B5
UMTS/LTE B8
LTE B17
The ACPM-7617 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE bands.
This module is designed to support envelope tracking and housed in a cost-effective, extremely small package.
Features
- Quad Band GSM / EDGE
- UMTS/LTE B1, B2, B3, B4, B5, B8 and B17
- Small size (7mmx5mm)
- Compatible with MIPI RFFE
- Excellent Linearity
- High efficiency
- 42-pin surface mounting package
- Internal 50 ohm matching networks for both RF input and output
- Green (Lead-free and RoHS compliant)
Applications
- GSM850/900, DCS1800/PCS1900
- UMTS/LTE B1
- UMTS/LTE B2
- UMTS/LTE B3
- UMTS/LTE B4
- UMTS/LTE B5
- UMTS/LTE B8
- LTE B17