The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm. ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.
Features
Thin Package (0.82mm typ)
Excellent Linearity in APT
2-mode power control Vmode
High Efficiency at max output power
Internal 50ohm matching networks for both RF input and output
Integrated coupler
Green (Lead-free and RoHS compliant)
Applications
UMTS Band 2
LTE Band 2
LTE Band 25
The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm.
ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.
Features
- Thin Package (0.82mm typ)
- Excellent Linearity in APT
- 2-mode power control Vmode
- High Efficiency at max output power
- Internal 50ohm matching networks for both RF input and output
- Integrated coupler
- Green (Lead-free and RoHS compliant)
Applications
- UMTS Band 2
- LTE Band 2
- LTE Band 25