Product Details
The HMC591 is a high dynamic range GaAs PHEMT MMIC 2 Watt Power Amplifier which operates from 6 to 10 GHz. This amplifier die provides 23 dB of gain and +34 dBm of saturated power, at 24% PAE from a +7.0V supply. Output IP3 is +43 dBm typical. The RF I/Os are DC blocked and matched to 50 Ohms for ease of integration into Multi-Chip-Modules (MCMs). All data is taken with the chip in a 50 ohm test fixture connected via 0.025mm (1 mil) diameter wire bonds of length 0.31mm (12 mils). For applications which require optimum OIP3, Idd should be set for 940 mA, to yield +43 dBm OIP3. For applications which require optimum output P1dB, Idd should be set for 1340 mA, to yield +33.5 dBm Output P1dB. Applications
Analog Devices, Inc. | |
---|---|
Product Category | Power Amplifiers |
Product Number | HMC591-SX |
Product Name | 2 Watt Power Amplifier Chip, 6 - 10 GHz |