Qorvo's QPA2040D is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating between 20 and 40 GHz, it achieves saturated output power of 2 W with power-added efficiency of 13%.
To simplify system integration, the QPA2040D is fully matched to 50 ohms with integrated DC blocking caps on both RF I/O ports. The RF input is DC blocked, and the RF output is a DC short.
The QPA2040D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.
Lead-free and RoHS compliant.
| Qorvo | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | QPA2040D |
| Product Name | 20 - 40 GHz 2 Watt GaN Power Amplifier |