Pawling Engineered Products, Inc. Datasheets for Inflatable Seals
Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface.
Inflatable Seals: Learn more
| Product Name | Notes |
|---|---|
| Type 22B (Outward Expansion) Inflatable Profiles When the ID or OD is too small for a standard Pneuma-Seal cross section, fully molded inflatable bladders (with a mating housing) may be... | |
| A new line of inflatable seal compounds that meet US Pharmacopoeia (USP) Class VI certification is now available. The CVI™ Series meets the specific needs of pharmaceutical equipment manufacturers who... | |
| The original Pneuma-Seal profile series and still our most popular. This design allows the bulb portion to fully expand to cover the required gap and the "foot" provides an easy... | |
| The Type 02 profiles are designed primarily for endless radial expansion inward/outward applications where the seal can be snap fit into a standard u-shape retention channel. These profiles may also... | |
| The Type 03A and 03C have a convoluted design providing the greatest gap coverage over the smallest seal width. The Type 03D and 03E have a flatter profile (with less... | |
| The Type 04 has a similar convoluted design to the Type 03 series, but is designed for ease of retention within a square channel. These designs are typically not recommended... | |
| The Type 07 profiles are designed to provide large surface contact for lifting/clamping applications, but may also be used as seals. Standard aluminum channel sizes may be used to retain... | |
| The Type 10A, 10B, and 10X series are designed for high pressure, low gap applications. When inflated, the sidewalls elongate to cover the gap. These designs are very popular in... | |
| When the ID or OD is too small for a standard Pneuma-Seal cross section, fully molded inflatable bladders (with a mating housing) may be employed. ** Note: each bladder is... |