Pawling Engineered Products, Inc. Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| 10-425 Thread Screw Cap 10-425 screw thread caps, septa and vials provide a wider opening to reduce potential needle bending/breaking during sampling. Vials are manufactured of Clear, Type 1 Class... | |
| 11mm Crimp Cap 11mm aluminum crimp top seals have a larger opening to ensure proper needle penetration. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber,... | |
| 11mm Snap Cap 11mm snap caps, septa, and vials are specially designed to ensure a good seal when the cap is snapped into place. Vials are manufactured of Clear, Type... | |
| 13-425 Thread Screw Cap 13-425 screw thread caps, septa, and vials are designed for specific use with the Waters WISP 48-Position Autosampler. Vials are manufactured of Clear, Type 1 Class... | |
| 20mm Crimp Cap 20mm Aluminum Crimp Cap Seals and Vials ensure that a proper seal is made for this demanding application. Vials are manufactured of Clear, Type 1 Class A... | |
| 8-425 Thread Screw Cap 8-425 screw thread caps and vials are often used in conjunction with Shimadzu, Spectra-Physics, Varian, and other autosamplers. Vials are manufactured of Clear, Type 1 Class... | |
| 9mm Screw Cap 9mm screw thread caps, septa, and vials are designed especially for use with Agilent's and other rotating or robotic arm samplers. 2ml, 12X32mm vials are manufactured of... |