BigRep Datasheets for 3D Printing and Additive Manufacturing Materials

Additive Manufacturing Materials are the materials used in additive manufacturing machines to make the parts. The materials are most commonly plastic but can also be metal, or ceramic or even organic. Plastic is often in the form of filament or uv cured resin, and sometimes as a powder. Metal is most often in powder form. Ceramic may be in power or in clay form.
3D Printing and Additive Manufacturing Materials: Learn more

Product Name Notes
BigRep ASA is a strong, engineering-grade 3D printing filament that can withstand exposure to the elements thanks to excellent weather and UV resistance. Designed for industrial and end-use parts, ASA...
BigRep PETG is a great alternative to BigRep PLA with higher impact strength and heat deflection at a similarly affordable price. With minimal shrinkage, parts printed with BigRep PETG demonstrate...
BigRep's BVOH support material is a water-soluble filament that drastically reduces post-processing for 3D-printed parts. Created for use with dual-extruder printers, BigRep BVOH is compatible with a wide range of...
BigRep's HI-TEMP CF is a strong, engineering-grade filament with a high heat deflection temperature. Compared to BigRep HI-TEMP, HI-TEMP CF boasts even greater stiffness thanks to the addition of 10%...
BigRep's PA12 CF is a strong and resistant engineering-grade filament. Stiff, durable, and with a great surface quality, PA12 CF is suitable for many professional tooling and automotive applications. It...
BigRep's PA6/66 is a highly durable 3D printing filament for industrial applications. It is a light-weight thermoplastic material with high rigidity, and has high resistance to heat and chemicals. Its...
BigRep's PLA is a well-rounded filament ideal for large-format rapid prototyping for consistent results at an affordable price. Optimized for the specific challenges of large-format 3D printing, BigRep PLA surpasses...
BigRep's PLX filament is optimized for large-format 3D printers and consistently delivers high-quality parts at an attractive price. Particularly easy to print, PLX achieves beautiful print surfaces on even the...
BigRep's TPU 98A is a flexible filament that is strong, durable, UV-stabilized, and highly chemically resistant. Perfectly suited for industrial applications, especially where parts may be exposed to oil, grease,...
Especially stiff with minimal warping, BigRep's HI-TEMP filament produces rigid, highly accurate parts with an attractive matte surface finish. HI-TEMP is the choice for functional prototyping and end-use parts intended...
Incredibly easy to print and producing consistently beautiful results, BigRep's PRO HT is one of our best-selling filaments for good reason! With an attractive matte surface finish, PRO HT is...