BigRep's PA6/66 is a highly durable 3D printing filament for industrial applications. It is a light-weight thermoplastic material with high rigidity, and has high resistance to heat and chemicals. Its high compatibility with machining and mechanical strength make it an excellent candidate for most industrial applications, especially in the automotive and aerospace sectors. Functionally similar to Nylon PA6, a common material for injection molding, PA6/66 is ideal for printing end-use parts or prototyping with nearly identical material properties to final, mass produced parts. The material's durability and production scalability make it the choice for not just industrial transportation applications, but also developing product electrical housing, cooling and heating systems, as well as molds and vacuum forming. Prototyping with PA6/66 in full-scale with the same material properties as a final product can present substantial shortcuts in the product development cycle, circumventing frequent late stage iteration problems and dodging related exorbitant expenses.
| BigRep | |
|---|---|
| Product Category | 3D Printing and Additive Manufacturing Materials |
| Product Number | PA6/66 |
| Product Name | Filament |