ifm efector inc. Datasheets for Internet of Things (IoT) Software
Internet of Things (IoT) software programs the networks, devices, and machines that are connected to the Internet, people, and each other.
Internet of Things (IoT) Software: Learn more
| Product Name | Notes |
|---|---|
| Additional connection to a Vision product for the Vision Assistant Monitoring Tool Scalable applications through flexible licensing of device connections This is a software extension! To use it as intended,... | |
| Clear visualization of images and data from the vision sensors on a dashboard Deviations from the target state can be quickly detected and their cause identified Easy integration of new... | |
| Einmalige Aktivierungslizenz für den ifm mate Event Logger Übertragung von Prozessdaten Ermöglicht die Darstellung von Fertigungskennzahlen in manuellen Prozessen Ermöglicht nachhaltige Prozessoptimierung From May 1st 2025, products produced in EU... | |
| For the quick set-up of 1D/2D code readers User-friendly creation and administration of application-specific configurations Real-time monitor mode for set-up and service purposes Storage and distribution of service reports Application... | |
| Generating knowledge from information with the Industrial AI Assistant and Track & Trace Automatically generating data-driven, meaningful and actionable insights to increase efficiency Increasing transparency of goods flows in production... | |
| IIoT licence for the use of credits in moneo Customization of data streams depending on the application Flexible access to functions and value-added services Can be used cross-module in moneo... | |
| intelligent universal data interface for controllers, sensors, machines, plants and systems Bidirectional data exchange and flexible data transfer using various formats and protocols Configuring instead of programming - beginner mode... | |
| Provision of data from the production environment for further processing in the moneo Cloud Access data flexibly and without IT involvement across locations Transmission intervals can be set individually for... | |
| Simple and intuitive set-up of the complete software and hardware package Simple fitting and retrofitting of manual workstations Special accessories such as tracking bracelets or VR glasses not required Individual... | |
| User-friendly configuration of AS-i masters and slaves Can be used on common Windows PCs Quick and easy creation of AS-i projects Programming and administration of PLC applications Graphic representation of... | |
| Using the potential of data from the machines in production and converting it into valuable information Predicting failures, preventing standstills and thus increasing machine availability Visualizing or analyzing production processes... |