The HORIBA Model Scale 6 Component External Wind Tunnel Balance can also be used for other test objects such as aircraft models, ship models, motor bikes and others.
Applications
Use in research and development
Vehicle model measurement
Ship model measurement
Building model measurement
Further measuring objects
Direct measurement of all forces and moments without lever systems
Modular system with a variety of options
Options
Yaw angle adjustment via precision bearing. Adjustment is with the use of a controlled servo motor equipped with angle encoder.
Angle of attack adjustment via central strut. Adjustment is with the use of a servo motor equipped with angle encoder.
Balance calibration for additional reference points
Special measuring ranges for individual customer requirements
Foundation spacer for adjustment of balance to local situation
Moveable and height-adjustable foundation spacer for removal of balance from test section
Ethernet interface to host computer
Impact pressure acquisition
Special requests and solutions
The HORIBA Model Scale 6 Component External Wind Tunnel Balance can also be used for other test objects such as aircraft models, ship models, motor bikes and others.
Applications
- Use in research and development
- Vehicle model measurement
- Ship model measurement
- Building model measurement
- Further measuring objects
- Direct measurement of all forces and moments without lever systems
- Modular system with a variety of options
Options
- Yaw angle adjustment via precision bearing. Adjustment is with the use of a controlled servo motor equipped with angle encoder.
- Angle of attack adjustment via central strut. Adjustment is with the use of a servo motor equipped with angle encoder.
- Balance calibration for additional reference points
- Special measuring ranges for individual customer requirements
- Foundation spacer for adjustment of balance to local situation
- Moveable and height-adjustable foundation spacer for removal of balance from test section
- Ethernet interface to host computer
- Impact pressure acquisition
- Special requests and solutions