Strainsert Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| Indication is direct. No multipliers are required, thus avoiding ambiguous readings. Resolution is from 1 pound to 1000 pounds depending on the load capacity of the transducer. Alternate display units... | |
| The 3550’s advanced electronics and simple interface make it easy to set up and operate. It is designed to perform effectively in tough environments. The 3550 features an oversized display... | |
| The Model PLND4 is a 4-1/2 digit indicator made for use with any full bridge strain gage type transducer. Indication is direct. No multipliers are required. Simple operation. For normal... | |
| The PLNX- line of indicators are 2 and 4 channel versions with the same basic circuitry and performance features as the Model PLN-D2. Additional features include different instrument cases, and... |