The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage.
Slightly wider for added comfort
Designed with a 16" apron with removable front access panel
Made from solid Vikrell material for strength, durability, and lasting beauty
Modular design allows it to be moved around corners and through doorways with ease
Realistic tile wall surround features molded-in shelves for generous storage space
Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
Factory-installed, three inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage.
- Slightly wider for added comfort
- Designed with a 16" apron with removable front access panel
- Made from solid Vikrell material for strength, durability, and lasting beauty
- Modular design allows it to be moved around corners and through doorways with ease
- Realistic tile wall surround features molded-in shelves for generous storage space
- Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
- Factory-installed, three inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection