Empire Ventilation Equipment Co., Inc. Datasheets for Roof Vents and Ventilators

Roof vents and ventilators are devices used to exhaust unwanted humidity or heat from below a building's roof.
Roof Vents and Ventilators: Learn more

Product Name Notes
Cast Aluminum Brick & Block Ventilators are made of high corrosion resistant alloy #319. All castings come with aluminum insect screen with 7 x 7” mesh. The block ventilators are...
Empire Stationary Aluminum Louvers are used for either intake or exhaust on homes, factories, restaurants, barns, theaters, ships, etc. They are ideal for power exhaust with the simple removal of...
No Description Available
Standard Base are available in galvanized, aluminum, copper and stainless steel.
The Empire roof louver is designed for all types and pitches of roofs. The one piece base with deflector baffle and domed top combine to make this a weatherproof louver...
The Empire Soffet Ventilator is a rugged under eaves ventilator. All aluminum, FHA approved #8 Aluminum mesh. These can be shipped by carton lots only.
The Empire Strip Ventilator is perfect for under eaves ventilation. All aluminum construction .125" X 1". These can be shipped by carton lots only.
The Empire Syphon Ventilator is a dependable stationary exhauster that functions efficiently in the slightest breeze. Its design utilizes every wind current to create a powerful suction through the stack,...
The Empire Turbine Ventilator is a dependable rotary that works automatically, continuously and silently without operating or maintenance costs. It is outside braced for strength, safety and perfect alignment. Ventilators...
The Insul-Ventilator is constructed as a one piece unit. Available in galvanized, aluminum, copper and stainlesssteel, it is a truly efficient, weatherproof ventilator. It is easy to install and offers...
Ventilators make possible simplified installation in existing walls. Chopped-out hole need not be “finished”. An attractive appearance is assured by flange. * Available in any special size to suit any...