Cast Aluminum Brick & Block Ventilators are made of high corrosion resistant alloy #319. All castings come with aluminum insect screen with 7 x 7” mesh. The block ventilators are designed with a deep louvered face and a continuous water stop set far back on the inside of the casting, a combination that prevents water from entering the building. There is a drip at the top and bottom of the casting to prevent water staining or sprawling of the brick.
Minimum .125” thickness
Mill Finish
Continuous weepage on bottom
1" deep overlapping blade
Water stop at rear
One piece molded unit
Load Bearing
Extruded Ventilators are the answer where a fine finish is a requisite, where a superior ventilator is required at a minimum cost. The ventilators are designed with a deep louvered overlapping blade, the blade itself has a storm stop at the rear, with a high waterstop at the rear of ventilator. Our ventilators can be used as Industrial Ventilators or Commercial Ventilators as well.
Available in any special size to suit any job design All extruded sections Minimum .125” thickness 1" deep overlapping blade 204-R1 Clear Anodized finish standard Made in any length up to 8 ft. without front mullions—continuous blade effect Continuous weepage on bottom Overlapping blades All blades at 45 degrees Can also be used as Industrial & Commercial Ventilators **Add 1/4" to Order Height to Allow For Ribs
Cast Aluminum Brick & Block Ventilators are made of high corrosion resistant alloy #319. All castings come with aluminum insect screen with 7 x 7” mesh. The block ventilators are designed with a deep louvered face and a continuous water stop set far back on the inside of the casting, a combination that prevents water from entering the building. There is a drip at the top and bottom of the casting to prevent water staining or sprawling of the brick.
- Minimum .125” thickness
- Mill Finish
- Continuous weepage on bottom
- 1" deep overlapping blade
- Water stop at rear
- One piece molded unit
- Load Bearing
Extruded Ventilators are the answer where a fine finish is a requisite, where a superior ventilator is required at a minimum cost. The ventilators are designed with a deep louvered overlapping blade, the blade itself has a storm stop at the rear, with a high waterstop at the rear of ventilator. Our ventilators can be used as Industrial Ventilators or Commercial Ventilators as well.
- Available in any special size to suit any job design
- All extruded sections
- Minimum .125” thickness
- 1" deep overlapping blade
- 204-R1 Clear Anodized finish standard
- Made in any length up to 8 ft. without front mullions—continuous blade effect
- Continuous weepage on bottom
- Overlapping blades
- All blades at 45 degrees
- Can also be used as Industrial & Commercial Ventilators
- **Add 1/4" to Order Height to Allow For Ribs