Cessna Aircraft Company Datasheets for Aircraft
Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
Aircraft: Learn more
| Product Name | Notes |
|---|---|
| Fly farther in the widest Citation in the sky. The Citation® Latitude® jet boasts the most spacious, most refined cabin environment in the midsize jet category. At 77 inches wide,... | |
| Our entry into the super midsize jet category is going straight to the top. With a 4,000 nm range, a Mach.86 cruising speed and a 45,000 foot maximum cruising altitude... | |
| Spend more time in the air — moving product, moving people, generating revenue — and less time on the ground servicing your aircraft. With the dependable and versatile Grand Caravan... | |
| Textron Aviation has given the best selling business jet in the world a series of improvements to take it to a whole new level. The Citation® XLS+® jet combines transcontinental... | |
| The Caravan’s speed and range capabilities are unusually high for a cargo hauler. Its reliability and versatility in all weather conditions and terrains have made the Caravan famous for its... | |
| The Cessna Skyhawk® is the ultimate training aircraft and the most popular single-engine aircraft ever built. With the Garmin® G1000™ and GFC 700 autopilot, it delivers an intuitive cockpit experience... | |
| The Citation ® Sovereign+® jet has an upgraded interior, enhanced technology and better performance to answer the call of today’s business leaders and what they need in a corporate jet. | |
| The Citation® CJ3+® jet delivers superior unparalleled reliability without sacrificing productivity and comfort. With upgraded Intrinzic™ flight deck power by Garmin® G3000™, operating this single-pilot certified jet is so intuitive; | |
| The Citation® CJ4® jet redefines versatility for a light jet. The CJ4 has added speed, range and cabin size over its predecessor without incurring midsize jet operating costs.The Collins Pro... | |
| The Citation® M2® jet is the ultimate combination of beauty and efficiency. The M2 is the entry level jet that pilots have been asking for. Perfect for corporate, charter or... | |
| The Citation® X+® jet is the fastest civilian aircraft in the sky today. Astonishingly, it can climb to 51,000 feet and cruise at incredible speeds of up to Mach 0.935. | |
| The Turbo Stationair® is designed to fit your mission needs. Choose from five different seating options designed for any mission. From the relaxing club seating to the one seat trainer... | |
| This single pilot aircraft combines the comfort of a large business jet with the freedom to roam of a light aircraft. The speed and range inspired performance of the Citation® | |
| With 30-to-40-percent lower fuel burn the cost savings that the Cessna Turbo Skylane JT-A® offers is as impressive as the technology that makes it possible. With worldwide fuel availability, a... |