TACHOMETER LCD 4 CHAR PANEL MT
Large totaliser display. Self powered by internal battery which can also be replaced. Key protected switch to prevent accidental reset switch operation. Dual operation mode. Short body of only 48.5mm. Finger touch protection
Count Mode = Seconds
Display Type = LCD
Input Type = Voltage
Connection Type = Screw
Reset Method = No Reset
Number of Digits = 4
Mounting Type = Panel Mount
Digit Height = 8.6 mm
Backlighting = Yes
Maximum Count Frequency = 1kHz
COUNTER, 4-DIGITS; No. of Digits / Alpha:4; Digit Height:8.6mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:30VDC; Panel Cutout Height:22mm; Panel Cutout Width:48mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Digital Counters | Elapsed Time Indicators (ETIs) | Digital Counters |
Product Number | Z1147-ND | 3482130 | 29H5086 |
Product Name | Panel Meters - Counters, Hour Meters | Counter, 4-Digits; No. Of Digits / Alpha Omron Industrial Automation | |
Operating Temperature | 14 to 131 F (-10 to 55 C) | 14 to 131 F (-10 to 55 C) | |
Direction | Up Count | ||
Functions | Ratemeters (Tachometers) | ||
Reset | None | ||
Display Type | Backlit/LCD |