AdderLink Infinity 1002 is a high performance KVM (Keyboard, Video, Mouse) extender that forms part of the ALIF matrix solution. Locate your critical computing hardware in a secure and temperature controlled environment away from the user work station
Plug and play. 100 m extension distance on single CATx, unlimited using standard IP network. 500 m to 10 km over fibre. Single link or single head configuration. 1920 x 1200 at 60 Hz maximum resolution. Support for MacPro. Redundant network operation. USB 2.0 with class control. EDID management
Type = Transmitter
Video Connection Type = DVI
Keyboard/Mouse Connection Type = USB
Number of Ports = 1
Number of Displays Supported = 1
Transmission Method = CATx, Fibre
Maximum Resolution = 1920 x 1200
Extension Distance = 10000m
Transmitter Dimensions = 198 x 150 x 44mm
Transmitter Depth = 150mm
RS Components, Ltd. | |
---|---|
Product Category | Video Extenders |
Product Number | 1259451 |