Tripp Lite by Eaton HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K @ 30Hz / 1080p @ 60Hz, Up to 328 ft. (100 m), TAA BHDBT-K-E3SI-LR

Description
The BHDBT-K-E3SI-LR HDBaseT HDMI over Cat5e/6/6a Extender Kit extends uncompressed HDMI audio and video, RS-232 serial and IR remote control signals up to 328 feet over a single Cat5e/6/6a cable, including an Ultra High Definition (UHD) 4096 x 2160 or 3840 x 2160 (4K x 2K) @ 30Hz signal. In addition to HDMI, RS-232 and IR signals, this extender kit features three built-in 10/100 Ethernet ports on both the transmitter and receiver units. This allows connected devices, such as a Blu-ray™ player, cable/satellite box, and HDMI television, to communicate with each other and access online content via LAN. You can also control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. The two-way IR remote control feature (@ 39 KHz) lets you control your Blu-ray player using its remote when at the remote monitor or control your remote monitor using its remote when at the Blu-ray player. Locking HDMI ports (ideal for use with Tripp Lite’s P569-006-LOCK high-speed HDMI cables with locking connectors) on both the transmitter and receiver prevent cables from coming loose or undone, ensuring an intact signal. The plug-and-play BHDBT-K-E3SI-LR supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Features Extends HDMI Video/Audio, Ethernet, RS-232 Serial and IR Control Signals Over a Single Cat5e/6/6a Cable Ideal for digital signage, classrooms, retail locations, conference rooms and trade show booths Extends an Ultra High Definition (UHD) 4096 x 2160 or 3840 x 2160 (4K x 2K) @ 30Hz signal up to 328 ft. Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio Supports 3D video, EDID and HDCP Reduces cable clutter and installation costs Built-In 10/100 Ethernet Ports on Transmitter and Receiver Allows connected devices to communicate with each other and access online content via LAN Controls Other Display Devices 2-way 39 KHz IR remote control functionality lets you control your Blu-ray player with its remote while standing at the remote monitor (and vice versa) RS-232 serial port supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors Easy to Set Up and Use Plug and play with no software or drivers to download and install Included mounting hardware for installing each unit on a wall, rack or pole Locking HDMI Ports on Transmitter and Receiver Prevent cables from coming loose or disconnected, ensuring an intact signal TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Description
The BHDBT-K-E3SI-LR HDBaseT HDMI over Cat5e/6/6a Extender Kit extends uncompressed HDMI audio and video, RS-232 serial and IR remote control signals up to 328 feet over a single Cat5e/6/6a cable, including an Ultra High Definition (UHD) 4096 x 2160 or 3840 x 2160 (4K x 2K) @ 30Hz signal. In addition to HDMI, RS-232 and IR signals, this extender kit features three built-in 10/100 Ethernet ports on both the transmitter and receiver units. This allows connected devices, such as a Blu-ray™ player, cable/satellite box, and HDMI television, to communicate with each other and access online content via LAN. You can also control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. The two-way IR remote control feature (@ 39 KHz) lets you control your Blu-ray player using its remote when at the remote monitor or control your remote monitor using its remote when at the Blu-ray player. Locking HDMI ports (ideal for use with Tripp Lite’s P569-006-LOCK high-speed HDMI cables with locking connectors) on both the transmitter and receiver prevent cables from coming loose or undone, ensuring an intact signal. The plug-and-play BHDBT-K-E3SI-LR supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Features Extends HDMI Video/Audio, Ethernet, RS-232 Serial and IR Control Signals Over a Single Cat5e/6/6a Cable Ideal for digital signage, classrooms, retail locations, conference rooms and trade show booths Extends an Ultra High Definition (UHD) 4096 x 2160 or 3840 x 2160 (4K x 2K) @ 30Hz signal up to 328 ft. Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio Supports 3D video, EDID and HDCP Reduces cable clutter and installation costs Built-In 10/100 Ethernet Ports on Transmitter and Receiver Allows connected devices to communicate with each other and access online content via LAN Controls Other Display Devices 2-way 39 KHz IR remote control functionality lets you control your Blu-ray player with its remote while standing at the remote monitor (and vice versa) RS-232 serial port supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors Easy to Set Up and Use Plug and play with no software or drivers to download and install Included mounting hardware for installing each unit on a wall, rack or pole Locking HDMI Ports on Transmitter and Receiver Prevent cables from coming loose or disconnected, ensuring an intact signal TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K @ 30Hz / 1080p @ 60Hz, Up to 328 ft. (100 m), TAA - BHDBT-K-E3SI-LR - Tripp Lite by Eaton
Chicago, IL, United States
HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K @ 30Hz / 1080p @ 60Hz, Up to 328 ft. (100 m), TAA
BHDBT-K-E3SI-LR
HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K @ 30Hz / 1080p @ 60Hz, Up to 328 ft. (100 m), TAA BHDBT-K-E3SI-LR
The BHDBT-K-E3SI-LR HDBaseT HDMI over Cat5e/6/6a Extender Kit extends uncompressed HDMI audio and video, RS-232 serial and IR remote control signals up to 328 feet over a single Cat5e/6/6a cable, including an Ultra High Definition (UHD) 4096 x 2160 or 3840 x 2160 (4K x 2K) @ 30Hz signal. In addition to HDMI, RS-232 and IR signals, this extender kit features three built-in 10/100 Ethernet ports on both the transmitter and receiver units. This allows connected devices, such as a Blu-ray™ player, cable/satellite box, and HDMI television, to communicate with each other and access online content via LAN. You can also control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. The two-way IR remote control feature (@ 39 KHz) lets you control your Blu-ray player using its remote when at the remote monitor or control your remote monitor using its remote when at the Blu-ray player. Locking HDMI ports (ideal for use with Tripp Lite’s P569-006-LOCK high-speed HDMI cables with locking connectors) on both the transmitter and receiver prevent cables from coming loose or undone, ensuring an intact signal. The plug-and-play BHDBT-K-E3SI-LR supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Features Extends HDMI Video/Audio, Ethernet, RS-232 Serial and IR Control Signals Over a Single Cat5e/6/6a Cable Ideal for digital signage, classrooms, retail locations, conference rooms and trade show booths Extends an Ultra High Definition (UHD) 4096 x 2160 or 3840 x 2160 (4K x 2K) @ 30Hz signal up to 328 ft. Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio Supports 3D video, EDID and HDCP Reduces cable clutter and installation costs Built-In 10/100 Ethernet Ports on Transmitter and Receiver Allows connected devices to communicate with each other and access online content via LAN Controls Other Display Devices 2-way 39 KHz IR remote control functionality lets you control your Blu-ray player with its remote while standing at the remote monitor (and vice versa) RS-232 serial port supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors Easy to Set Up and Use Plug and play with no software or drivers to download and install Included mounting hardware for installing each unit on a wall, rack or pole Locking HDMI Ports on Transmitter and Receiver Prevent cables from coming loose or disconnected, ensuring an intact signal TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

The BHDBT-K-E3SI-LR HDBaseT HDMI over Cat5e/6/6a Extender Kit extends uncompressed HDMI audio and video, RS-232 serial and IR remote control signals up to 328 feet over a single Cat5e/6/6a cable, including an Ultra High Definition (UHD) 4096 x 2160 or 3840 x 2160 (4K x 2K) @ 30Hz signal.
In addition to HDMI, RS-232 and IR signals, this extender kit features three built-in 10/100 Ethernet ports on both the transmitter and receiver units. This allows connected devices, such as a Blu-ray™ player, cable/satellite box, and HDMI television, to communicate with each other and access online content via LAN.
You can also control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. The two-way IR remote control feature (@ 39 KHz) lets you control your Blu-ray player using its remote when at the remote monitor or control your remote monitor using its remote when at the Blu-ray player. Locking HDMI ports (ideal for use with Tripp Lite’s P569-006-LOCK high-speed HDMI cables with locking connectors) on both the transmitter and receiver prevent cables from coming loose or undone, ensuring an intact signal.
The plug-and-play BHDBT-K-E3SI-LR supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP.

Features

Extends HDMI Video/Audio, Ethernet, RS-232 Serial and IR Control Signals Over a Single Cat5e/6/6a Cable

  • Ideal for digital signage, classrooms, retail locations, conference rooms and trade show booths
  • Extends an Ultra High Definition (UHD) 4096 x 2160 or 3840 x 2160 (4K x 2K) @ 30Hz signal up to 328 ft.
  • Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio
  • Supports 3D video, EDID and HDCP
  • Reduces cable clutter and installation costs

Built-In 10/100 Ethernet Ports on Transmitter and Receiver

  • Allows connected devices to communicate with each other and access online content via LAN

Controls Other Display Devices

  • 2-way 39 KHz IR remote control functionality lets you control your Blu-ray player with its remote while standing at the remote monitor (and vice versa)
  • RS-232 serial port supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors

Easy to Set Up and Use

  • Plug and play with no software or drivers to download and install
  • Included mounting hardware for installing each unit on a wall, rack or pole

Locking HDMI Ports on Transmitter and Receiver

  • Prevent cables from coming loose or disconnected, ensuring an intact signal

TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Video Extenders
Product Number BHDBT-K-E3SI-LR
Product Name HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K @ 30Hz / 1080p @ 60Hz, Up to 328 ft. (100 m), TAA
Unlock Full Specs
to access all available technical data

Similar Products