Sweed Machinery, Inc. Datasheets for Refining and Recovery Equipment

Refining and recovery equipment include systems for the purification and treatment of metals, precious alloys, oils, fuels, and other valuable constituents from waste streams or raw materials.
Refining and Recovery Equipment: Learn more

Product Name Notes
A Tough Light Duty Scrap Chopper. The Model 300 scrap chopper is an economical “housekeeping” unit perfect for facilities with lower volumes of scrap materials. This unit is ideal for...
An Excellent Chopper for Processing Large Volumes of Linear Scrap. The Model 517 XHD provides a large cutting capacity. This is the chopper of choice for custom applications or for...
Dependable Scrap Chopper for Processing High Volumes of Scrap Metals. The Model 510 XHD has been the scrap chopper of choice for high-volume conversion of scrap metals for decades. This...
Dual Driven Feedworks Increases Feeding Efficiency. The Model 450 DDX boasts power alongside a dual-driven feedworks. Driving both feed rolls on the chopper allows the unit to process scrap quickly...
Eliminate Scarf Winders with an O.D. Tube Scarf Chopper. The Model TS450 Tube Scarf Chopper is specially designed to put an end to the dangerous business of handling hot, sharp,...
For Fast Efficient Processing of Larger Scrap Materials. The Model 5503 XHD Scrap Chopper was designed to meet the needs of operations that generate high volumes of linear scrap materials...
Highly Customizable Unit for Wide Scrap Produced in Slow Production Lines. SWEED’s High Torque chopper line is designed to work in slitter line applications where production line speeds are slower...
Highly Customizable Unit Suitable for Wide Scrap Applications. The Model 480 is a highly customizable unit often placed within a production line, but can also be used as a standalone...
In-line slitter choppers increase safety and productivity. This chopper is a customized version of the standard Model 450, designed specifically to operate within a slitter edge trimming production line. This...
Reliable & Affordable Production. The Model 513 is a reliable performer for larger volumes of tough scrap materials. The thick, durable steel plate housing prepares this unit for an abusive...