Southco Datasheets for Door Strikes
Door strikes are metal plate devices that are installed within a door jamb to stop and retain a door when closed. Multiple operational configurations are available for differing door bolt options as well as the action of the clasp mechanism and level of security.
Door Strikes: Learn more
| Product Name | Notes |
|---|---|
| Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock” concept. Their attractive designs provide a sleek look that complements a... | |
| Quality and style are the essence of the McCoy Series of entry door locks. They provide a solid feel for actuation and offer a variety of finishes in 100% marine-grade... | |
| These versatile, streamlined key-actuated locks are designed for secure performance with a variety of swinging and sliding doors, bi-fold doors, washboard doors, hatches, and companionway drop-in panels. Multiple design and... | |
| When your door or drawer design calls for elegant simplicity, make it a point to choose the new push-to-close Southco Point Latch. Its flush-mount design features a retractable metal pull... |