Hardware House, LLC Datasheets for Door Stops and Holders
Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations.
Door Stops and Holders: Learn more
| Product Name | Notes |
|---|---|
| 50-3557 PB RIGID DOOR STOPHeavy-duty rigid door stopsWith die cast base and rubber bumperPut in baseboard to protect wall2 door stops per cardFinish: Bright Brass | |
| 50-3565 SN RIGID DOOR STOPHeavy-duty rigid door stopsWith die cast base and rubber bumperPut in baseboard to protect wall2 door stops per cardFinish: Satin Nickel | |
| 50-3581 PB FLX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: 2 per CardFinish: Bright... | |
| 50-3599 SN FLEX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: 2 per CardFinish: Satin... | |
| 50-3615 PB HINGE P DOOR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: 1 Per CardFinish: Bright Brass | |
| 50-3631 SN HINGE DOOR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: 1 Per CardFinish: Satin Nickel | |
| 50-3649 PB FLR MT DOOR STOPZinc alloy construction door stopMounts directly to the floorPrevents damage from door to wallsRubber bumper protects doorsPacked 2 stops per cardFinish: Polished Brass | |
| 50-3656 SN FLR MT DOOR STOPZinc alloy construction door stopMounts directly to the floorPrevents damage from door to wallsRubber bumper protects doorsPacked 2 stops per cardFinish: Satin Nickel | |
| 50-3672 PB K-DWN DOOR STOPBottom edge door stopKicks down to hold door openLocks in up position to allow free swinging doorRubber bottom assures secure hold1 door stop per cardFinish: Polished... | |
| 50-3698 SN KDOWN DOOR STOPBottom edge door stopKicks down to hold door openLocks in up position to allow free swinging doorRubber bottom assures secure hold1 door stop per cardFinish: Satin... | |
| 51-4810 ZN WALL BUMPER DR STOPZinc plated bright finishRubber bumper stop1 per pack | |
| 52-3696 WH BULK SPRING DR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: Bulk PackFinish: White... | |
| 52-3746 BB SOLID DOOR STOPHARDWARE HOUSE - HARDWAREHeavy-duty stop with die cast baseRubber bumper to protect doorPut in baseboard to protect wallBulk pack in cut-case display boxQty/Pack: 25/BoxFinish: Bright Brass... | |
| 52-3852 SN BULK SOLID DR STOPHARDWARE HOUSE - HARDWAREHeavy-duty stop with die cast baseRubber bumper to protect doorPut in baseboard to protect wallBulk pack in cut-case display boxQty/Pack: 25/BoxFinish: Satin... | |
| 52-3910 SN HINGE PIN DR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: Bulk PackFinish: Satin Nickel | |
| 52-4058 SH LD SPRING DR STOPDie cast base & rubber bumperAttaches to baseboard - prevents wall marksRubber bumper protects doorBulk packQty/Pack: 25/BoxFinish: White | |
| 52-4066 WH HD SOLID DR STOPHARDWARE HOUSE - HARDWAREHeavy-duty stop with die cast baseRubber bumper to protect doorPut in baseboard to protect wallBulk pack in cut-case display boxQty/Pack: 25/BoxFinish: White... | |
| 52-4074 BB HINGE PIN DR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: Bulk PackFinish: Bright Brass | |
| 52-4504 WH LD SOLID DR STOPAttaches to baseboard to prevent wall damageWhite rubber bumper also protects doorBulk - cut case display boxQty/Pk: 25/BoxFinish: White | |
| 52-4512 WH HINGE PIN DR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: Bulk PackFinish: White | |
| 52-4538 WH HINGE PIN DOOR STOPDie cast base hinge pin door stopAttaches to hinge on doorHelps prevent door from being markedBulk packed - cut case displayQty/Pack: 25/BoxFinish: White | |
| 52-4652 SN RIGID DOOR STOPAttaches to baseboard to prevent wall damageWhite rubber bumper also protects doorBulk - cut case display boxQty/Pk: 25/BoxFinish: Satin Nickel | |
| 52-4660 BB FLEX DOOR STOPDie cast base & rubber bumperAttaches to baseboard - prevents wall marksRubber bumper protects doorBulk packQty/Pack: 25/BoxFinish: Bright Brass | |
| 52-4744 SN FLEX DOOR STOPDie cast base & rubber bumperAttaches to baseboard - prevents wall marksRubber bumper protects doorBulk packQty/Pack: 25/BoxFinish: Satin Nickel | |
| 52-4769 BB HINGE PIN DR STOPDie cast base hinge pin door stopAttaches to hinge on doorHelps prevent door from being markedBulk packed - cut case displayQty/Pack: 25/BoxFinish: Bright Brass | |
| 52-5030 SN FLEX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: Bulk PackFinish: Satin Nickel... | |
| 52-5071 AN FLEX DOOR STOPThis product is obsolete.HH DROP, NO SUBHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects... | |
| 52-5121 BB FLEX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: Bulk PackFinish: Bright Brass... | |
| 52-6368 BB RIGID DOOR STOPAttaches to baseboard to prevent wall damageWhite rubber bumper also protects doorBulk - cut case display boxQty/Pk: 25/BoxFinish: Bright Brass | |
| 52-7143 HV CB SPRING DR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: Bulk PackFinish: Classic... | |
| 52-7150 CB LT SPRING DR STOPDie cast base & rubber bumperAttaches to baseboard - prevents wall marksRubber bumper protects doorBulk packQty/Pack: 25/BoxFinish: Classic Bronze | |
| 52-7176 CB HV SOLID DR STOPHARDWARE HOUSE - HARDWAREHeavy-duty stop with die cast baseRubber bumper to protect doorPut in baseboard to protect wallBulk pack in cut-case display boxQty/Pack: 25/BoxFinish: Classic... | |
| 52-7200 CB LT SOLID DR STOPAttaches to baseboard to prevent wall damageWhite rubber bumper also protects doorBulk - cut case display boxQty/Pk: 25/BoxFinish: Classic Bronze | |
| 52-7226 CB HV HINGE DR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: Bulk PackFinish: Classic Bronze | |
| 52-7242 CB LT HINGE DR STOPDie cast base hinge pin door stopAttaches to hinge on doorHelps prevent door from being markedBulk packed - cut case displayQty/Pack: 25/BoxFinish: Classic Bronze | |
| 52-7317 AB HV SPRING DR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: Bulk PackFinish: Antique... | |
| 52-7325 AB LT SPRING DR STOPDie cast base & rubber bumperAttaches to baseboard - prevents wall marksRubber bumper protects doorBulk packQty/Pack: 25/BoxFinish: Antique Brass | |
| 52-7341 AB HD SOLID DR STOPHARDWARE HOUSE - HARDWAREHeavy-duty stop with die cast baseRubber bumper to protect doorPut in baseboard to protect wallBulk pack in cut-case display boxQty/Pack: 25/BoxFinish: Antique... | |
| 52-7366 AB HD HINGE DR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: Bulk PackFinish: Antique Brass | |
| 52-7408 AB LT HINGE DR STOPDie cast base hinge pin door stopAttaches to hinge on doorHelps prevent door from being markedBulk packed - cut case displayQty/Pack: 25/BoxFinish: Antique Brass | |
| 53-4057 SN LT HINGE PIN STOPDie cast base hinge pin door stopAttaches to hinge on doorHelps prevent door from being markedBulk packed - cut case displayQty/Pack: 25/BoxFinish: Satin Nickel | |
| 53-4214 AN LT SOLID DR STOPThis product is obsolete.HH DROP, NO SUBAttaches to baseboard to prevent wall damageWhite rubber bumper also protects doorBulk - cut case display boxQty/Pk: 25/BoxFinish: Antique... | |
| 53-4255 AB LT SOLID DR STOPAttaches to baseboard to prevent wall damageWhite rubber bumper also protects doorBulk - cut case display boxQty/Pk: 25/BoxFinish: Antique Brass | |
| 56-9665 CB K-DOWN DOOR STOPBottom edge door stopKicks down to hold door openLocks in up position to allow free swinging doorRubber bottom assures secure hold1 door stop per cardFinish: Classic... | |
| 56-9681 10PK WH FLEX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: 10 per BagFinish:... | |
| 56-9699 10PK SN FLEX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: 10 per BagFinish:... | |
| 56-9707 10PK BB FLEX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: 10 per BagFinish:... | |
| 56-9715 10PK CB FLEX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: 10 per BagFinish:... | |
| 56-9723 10PK AB FLEX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: 10 per BagFinish:... | |
| 56-9731 10PK BB RGD DOOR STOPHeavy-dutyDie cast base with rubber bumperPut in baseboards to protect wallsContractor pack - 10 per bagFinish: Bright Brass | |
| 56-9749 10PK SN RGD DOOR STOPHeavy-dutyDie cast base with rubber bumperPut in baseboards to protect wallsContractor pack - 10 per bagFinish: Satin Nickel | |
| 56-9756 10PK WH RDG DOOR STOPHeavy-dutyDie cast base with rubber bumperPut in baseboards to protect wallsContractor pack - 10 per bagFinish: White | |
| 56-9764 10PK CB RGD DOOR STOPHeavy-dutyDie cast base with rubber bumperPut in baseboards to protect wallsContractor pack - 10 per bagFinish: Classic Bronze | |
| 56-9772 10PK AB RGD DOOR STOPHeavy-dutyDie cast base with rubber bumperPut in baseboards to protect wallsContractor pack - 10 per bagFinish: Antique Brass | |
| 56-9780 10PK SN RGD DOOR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: 10 Per BagFinish: Satin Nickel | |
| 56-9798 10PK BB HNG DOOR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: 10 Per BagFinish: Polished Brass | |
| 56-9806 10PK WH HNG DOOR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: 10 Per BagFinish: White | |
| 56-9814 10PK CB HNG DOOR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: 10 Per BagFinish: Classic Bronze | |
| 56-9822 10PK AB HNG DOOR STOPRadius adjustable 70 degrees to 100 degreesHeavy-duty hinge pin door stopNon-marking white tipAttaches to door hingeQty/Pack: 10 Per BagFinish: Antique Brass | |
| 57-1174 BK HD FLEX DOOR STOPHeavy duty spring stop with rubber bumperZinc plated steel springDie cast baseAttaches to baseboard - prevents wall marksRubber bumper protects doorPack Type: Bulk PackFinish: Black... | |
| 57-1182 BK FLEX DOOR STOPDie cast base & rubber bumperAttaches to baseboard - prevents wall marksRubber bumper protects doorBulk packQty/Pack: 25/BoxFinish: Black | |
| 57-1190 BK HD RIGID DOOR STOPThis product is obsolete.HH DROP, NO SUBslow sellerHARDWARE HOUSE - HARDWAREHeavy-duty stop with die cast baseRubber bumper to protect doorPut in baseboard to protect wallBulk... | |
| 57-1208 BK RIGID DOOR STOPAttaches to baseboard to prevent wall damageWhite rubber bumper also protects doorBulk - cut case display boxQty/Pk: 25/BoxFinish: Black | |
| 57-1232 BK HINGE DOOR STOPDie cast base hinge pin door stopAttaches to hinge on doorHelps prevent door from being markedBulk packed - cut case displayQty/Pack: 25/BoxFinish: Black | |
| 59-2071 CB FLR MT DOOR STOPZinc alloy construction door stopMounts directly to the floorPrevents damage from door to wallsRubber bumper protects doorsPacked 2 stops per cardFinish: Classic Bronze |