Hardware House, LLC Datasheets for Overhead Trolleys

Overhead trolleys are conveyors that consist of a continuous loop of chain or cable that is suspended from a track. Carriers are attached periodically to hang or contain products.
Overhead Trolleys: Learn more

Product Name Notes
51-9553 450# BOX RAIL HANGERWith door strapFlexibleFor up to 400 lb. doorsAllows for easy application when installing -barn doorsfor box track application onlyPacked one pair per box
51-9835 7-1/2" OPEN BAR HOLDERInside dimensions: 2-1/8" offset & 4-1/8" length1/4" gauge of metal2 ea. - 3/8x 2" lag screws required for eachSteelInstall vertically for open bar holderInstall horizontally as...
51-9934 CLSD BAR HOLDERInside dimension: 2-1/8" offset & 4-1/8" length1/4" gauge of metalInstall vertically to be used with #51-9835-open bar holderA sturdy, wooden bar engages easily& provides-excellent security for barns...
51-9983 STL STAY WALL ROLLER2" wheel diameter with 4-5/16" projection.165 gauge steel with Lexan wheel1-3/4" x 3-1/4" mounting space required on jambAdjustable for doors 1-3/4" to 2-1/2"3 ea. - 1-1/4"x...
52-0015 8' US2H BARN DR TRACKGalvanized steel trolley - box barn door trackFor doors weighing up to 400 Lbs. per door leafBrackets are spaced maximum of 24" on centerDoor hanger...
52-0098 1/2" BOLT HANGERDoor hanger with 5-1/2" boltVertical adjustment with rigid boltMade of zinc plated steelAllows for easy application when installing-barn doorsFor box track application onlyPacked one pair
52-0247 US2H RAIL END CAPGalvanized steel box track end capFriction fitDesigned to fit snuggly in ends of trolley railEliminates bird & weather problemsKeeps trolley rail free of foreign materialAlso used...
52-0288 ZC OFFST BOX RL HANGER9" offset bolt on 400 lb. capacity hangerBall bearingFully adjustableAllows for offset application on barn doors to-allow doors to overlay door jambFor box track application...
52-0817 ZINC DOOR BUMPERMade of zinc plated steelFor 2" thick doorsHeavy door bumper or stop is wall mountedAccepts 3/8" lag screws (Not Included)Bulk packed
52-0940 GALV STAY ROLLERHot dipped galvanized finish stay rollerWall mounted and reversible stay roller adjusts-to 1-1/4" to 3-5/8" door thickness2" roller diameterInstall at base of jamb on each side of...
52-2482 SGL BOX RAIL BRACKETGalvanized finish single box rail bracketUse for single square track applicationRecommend ed for metal applicationAdjustabl e bracketSpacing should be every 24" for a load-rating of up...
52-3100 1PR ADJ DOOR HANGERFor 400 Lb. doorsVertical & lateral adjustmentsAllows for easy application and adjustment-when installing barn doorsFor box track application only1 pair per pack
53-6938 RND TRK BOLT HANGERFor round track hangerCombines bolt through simplicity and economy-with pivot/swing actionPlastic wheels with ball bearingsAllows for offset application on barn doors to-allow doors to overlay door...
53-6995 BB RND TRACK HANGERAdjustable, pivot and swing action with-single strap apronIncludes 4 - 5/16" carriage bolts per pairSteel wheels with ball bearingFor round track application onlyPack 1 pair per...
53-7035 RND RAIL SPLC BRACKETZinc plated steel round track splice bracketComes with inverted splice plate for joining-round track section to make a continuous run
53-7043 ROUND TRACK END CAPGalvanized steel round track end capFits snugglyEliminates bird & weather problemsAlso used for stopping hanger rollers from-exiting the trackUse for round track applications only
53-7076 8' ROUND BARN TRACK14 gauge galvanized steel round barn door trackRound track with bracketFor door weight not to exceed 650 lb.For doors weight not to exceed 600 lbs.Based on...
53-7480 SGL RND TRK BRACKETGalvanized finish single round track bracketUsed for single round track applicationsInstalls easilyHolds track securely and aligns jointsSpacing should be every 24" for a load-rating of up...
57-9144 SGL SPLICE BRACKETJoins box track end to endSpecial clamping feature provides smooth jointsDesigned for 450 lb. loadsWorks well with wood or steel headers
57-9201 ROUND APRON TROLLEYDurable, quiet gliding actionBuilt for 600 lb. load ratingAdjustable pivot & swing designPlastic wheels with ball bearingsFor doors 1-1/2" to 2-3/8" thicknessIncludes carriage bolts & nuts