AlphaLab, Inc. Datasheets for Gaussmeters

Gaussmeters are instruments designed to measure extremely high level magnetic fields.
Gaussmeters: Learn more

Product Name Notes
An improvement on the flux gate magnetometer, the DC Milligauss Meter measures magnetic fields (technically "flux density") up to several times the strength of the Earth field. It has a...
Model GM2 is designed to measure strong and moderate magnetic fields, such as from magnets and solenoids. It is fast and intuitive to use, with an extremely high dynamic range,...
The Air Shipment Milligauss Meter has been designed so that one person alone can be the tester, and do repackaging, if necessary, without moving from the area. The remote sensor,...
The meter has been optimized for easy use. It begins reading 1/2 second after it is turned on and updates four times a second. Stability is excellent, with noise level...
The model VGM is designed for rapid identification and measurement of areas that are magnetized. It is a DC gaussmeter with X,Y and Z sensors at the end of a...
The original TriField® Meter combines all the features needed for fast, accurate measurements of electromagnetic fields. It independently measures electric field and magnetic field, and is properly scaled to indicate...
The TriField Natural EM Meter was designed to do field measurements for special research. It detects changes in extremely weak static (DC or "natural") electric and magnetic fields, and signals...
This meter measures AC magnetic field in a wide frequency range of 13 Hz to 75 kHz (75,000 Hz). The frequencies include most ELF (that is, frequencies below 1 kHz)...