AccuRate/Schenck AccuRate Datasheets for Solids Flow Meters

Solids flow meters measure the flow rate of bulk solids, powders, grain, etc.
Solids Flow Meters: Learn more

Product Name Notes
The deflection chute measuring system used in our DLM Solids Flow Meter is also based on reactive force but a curved guide chute is used in place of an impact...
The impact plate measuring principle used in the MULTISTREAM® B-80 is based on the reactive force generated when a dry material, directed by an inlet pipe, strikes a steel impact plate...
The Multicor® mass flow meter line uses the science of particle acceleration and its resultant forces to measure flow rate and total weight at accuracies of +/- 0.5%. Space efficiency...