AccuRate/Schenck AccuRate Datasheets for Hoppers
Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily.
Hoppers: Learn more
| Product Name | Notes |
|---|---|
| A 2-1/2 cubic foot (70 liter) stainless steel hopper measuring 17" (432 mm) square by 14-1/4" (362 mm) high. This straight-sided hopper sits directly on the top of the 600... | |
| A stainless steel hopper measuring 1-1/8" (283 mm) square and 14-1/4" (362 mm) high. This hopper forms a lip which overlaps the outside of the vinyl hopper. There is a... | |
| In an effort to provide customers an alternative option to stainless steel hoppers, Schenck AccuRate offers an FDA accepted LDPE (Low Density Polyethylene) hopper and cover for the Mid Range... | |
| The 5 cubic foot (140 liter) Model 653 hopper is the same design as the Model 651, but stands 28-1/2" (718 mm) high. The 10 cubic foot (280 liter) Model... | |
| These 20 and 50 cubic foot (560 and 1420 liter) hoppers are the same design as the Models 655 and 657. The Models 955 and 957 have an optional 24"... | |
| This 15 cubic foot (425 liter) hopper has 8-3/8" (213 mm) of straight sides at the top, then angled sides for the remainder of the overall 27" (686 mm) height. | |
| This is a 10 cubic foot (280 liter) hopper measuring 23" (584 mm) square with a height of 34-1/4" (870 mm). | |
| This is a 20 cubic foot (560 liter) free-standing stainless steel hopper with carbon steel support legs. The Model 655 measures 48" x 48" (1219 mm x 1219 mm) at... | |
| This is a 4 cubic foot (110 liter) bag dump hopper designed to fit the 600 Series feeders, capable of easily handling bagged products up to 100 pounds (45 kilograms). | |
| This is a 50 cubic foot (1420 liter) free-standing stainless steel hopper with carbon steel support legs. The top portion of the hopper has straight sides, then the sides angle... |