Hurst Hardwoods Datasheets for Stair Treads and Nosings
Stair treads and nosings are stair and staircase components that provide wear resistance, corrosion resistance, structural, and anti-slip functionality.
Stair Treads and Nosings: Learn more
| Product Name | Notes |
|---|---|
| These Beautiful Factory Finished Stair Treads will save you both time and money, not to mention a big mess. With a 7 coat, UV Cured Aluminum Oxide finishing system designed... | |
| These stair treads are a full 1" Thick and 11 1/2" Deep. You choose the Length that is needed for your staircase from the drop down menu below. Then if... | |
| These Stair Treads are made from Clear Grade Lumber, and are a full 1 Inch thick and 11 1/2" Wide. The entire front edge of these stair treads is bull-nosed... | |
| These Stair Treads are made from Select Grade Lumber, and are a full 1 Inch thick and 11 1/2" Wide. The entire front edge of these stair treads is bull-nosed... |