IKG Datasheets for Stair Treads and Nosings
Stair treads and nosings are stair and staircase components that provide wear resistance, corrosion resistance, structural, and anti-slip functionality.
Stair Treads and Nosings: Learn more
| Product Name | Notes |
|---|---|
| Mebac® Surfaced Steel Z-Treads is a staircase system that uses a single piece of 3/16” carbon steel plate to form 6”-7” risers, treads and stringer attachment brackets with no welds. | |
| Aluminum plank stair treads are non-sparking, slip and corrosion resistant. They can be furnished from any style of heavy duty aluminum plank grating, and they are available from Harsco Industrial... | |
| Harsco Industrial IKG (IKG) offers a complete line of versatile Mebac® extruded aluminum nosings for stair treads for both new construction and renovation and for either concrete or metal stair... |