90 psig air operation produces more than 300 ft-lb of torque. For diesel engines with displacements up to 500 liters and gas engines up to 1000 liters. Integral disc brake is always engaged when motor is not in operation to ensure safer, easier engine adjustments.
Features
Reversible vane air motor for precise control
Rugged design provides maximum durability and dependability
Pendant control enables safer one-person operation
For diesel engines with displacements up to 500 liters and gas engines up to 1000 liters
90 psig air operation produces more than 300 ft-lb of torque
Integral disc brake is always engaged when motor is not in operation to ensure safer, easier engine adjustments
90 psig air operation produces more than 300 ft-lb of torque. For diesel engines with displacements up to 500 liters and gas engines up to 1000 liters. Integral disc brake is always engaged when motor is not in operation to ensure safer, easier engine adjustments.
Features
- Reversible vane air motor for precise control
- Rugged design provides maximum durability and dependability
- Pendant control enables safer one-person operation
- For diesel engines with displacements up to 500 liters and gas engines up to 1000 liters
- 90 psig air operation produces more than 300 ft-lb of torque
- Integral disc brake is always engaged when motor is not in operation to ensure safer, easier engine adjustments