Jinko Solar Datasheets for Solar Mounts
Solar mounts are used to mount photovoltaic (PV), solar water heaters, or other solar collection devices. They hold solar panels in position and are either fixed or tracking.
Solar Mounts: Learn more
| Product Name | Notes |
|---|---|
| Mounting System 1 For Tin Roofs This roof mounting system provides a simple, fast and cost effective mounting solution for PV modules on tin and other color corrugated steel roofs. | |
| Mounting System 2 For Ground Mounting, without Foundation Competitively priced, quick to assemble ground-mounting system for all open land. Leveling of uneven ground is not required. It stands securely on... | |
| Mounting System 3 For Ground Mounting, with Concrete Foundation This mounting system is widely used for a large-scale PV plant. It takes advantage of a concrete base to fix the... | |
| Mounting System 4 For Ground Mounting, Cross Type Support Structure It is an especially flexible system, any option on any terrain. Alternative mounting with ram posts or foundations, provides optimum... |