Heavy duty bottle which can be used for storage as well as mixing and sampling. A protective PVC coating helps prevent glass from shattering and reduces spills. Autoclavable and resistant to thermal shock. Bottle comes complete with autoclavable, one-piece, teal colored, polypropylene plug seal cap with drip-free pouring ring. Glass bead indicates full capacity line. Teal enameled graduations and making spot. Thread size: GL45. Neck opening: 29mm I.D.
p>
Parco Scientific Company | |
---|---|
Product Category | Laboratory Bottles |
Product Number | PX61626100 |
Product Name | PyrexPlus Media Storage Bottles with Screw Cap |