FENN Datasheets for Swaging Machines
Swaging machines form a workpiece by forcing it into a die to reduce or increase the diameter of tubes or rods.
Swaging Machines: Learn more
| Product Name | Notes |
|---|---|
| Fenn Hydroformers are widely used for assembling parts such as fittings onto cable, and for making reductions between shoulders such as those on convoluted tubing. Hydroforming is a modification of... | |
| For Non-Circular Cross Sections. Because the dies and hammers do not revolve in a Stationary Die Swager, it is possible to forge asymmetrical shapes never before produced by swaging. Two... | |
| For tapering tubing up to 24" long. Fenn Long Die Swaging Machines produce long, shallow tapers for furniture legs, sporting goods, aerospace products, and more, economically and rapidly. These machines... | |
| In a Rotary Swager, the dies and hammers revolve around the work, producing perfect symmetrical pieces with an exceptional finish. Fenn offers nine basic sizes of Rotary Swaging machines ranging... | |
| Model 14-4 Rotary Swaging machine is suitable for solids up to 1" (25.4mm) diameter and tube up to 2.5" (63.5mm) diameter. Swaging operations can be performed hot or cold and... | |
| Swaging Dies For All Makes Of Machines Dies are the very heart of swaging machines. Production of precision parts requires high quality dies. It's no coincidence that Fenn, the leading... | |
| This is a Swager Feed Assembly used on a 5F Swager. It has the ability for continuous feed capability with a door gripper, and has air-actuated clamping cylinders. It is... |