FENN Datasheets for Rolling Mills
Rolling mills are machines that shape metal by passing it through two rolls. They are used to flatten and reduce metal to a sheet or plate.
Rolling Mills: Learn more
| Product Name | Notes |
|---|---|
| 10" diameter x 10" face rolls Built in 1999 Used for research and production rolling of materials, hot or cold, related to the nuclear field. The mill includes hydraulic cylinder... | |
| 12" diameter x 36" face grooved rolls Used for breakdown rolling of round platinum rod. The three-high roll design permits reversing operations without the need to reverse the mill. | |
| 12-5/8" diameter x 14" face rolls Supplied with payoff and take-up equipment, this Rolling Mill is used to roll, or emboss, a pattern on one side of steel strip. Industries... | |
| 17" diameter x 14" face rolls with 2-3/4" diameter baby roll insert Built in 2002 Provided with gaging, take-up and AGC controls, this mill is used for hot bonding steel,... | |
| 2" x 5-1/4" diameter x 8" face rolls Built in 1997 This combination reversing mill, with hydraulic cylinder screwdowns and AGC (Automatic Gage Control) controls, is used for precision rolling... | |
| 35" diameter x 45" face rolls - Built in 1996 With a separating force capacity of 3,000,000 lbs., this heavy-duty breakdown Rolling Mill is used for rolling of aluminum and... | |
| 4" diameter x 6" face rolls - Built in 2002 A small, versatile mill used for university research. Available with many options such as four-high work roll inserts, roll heaters,... | |
| 6" x 16" diameter x 12" face rolls Built in 2000 This work-roll driven mill is ideal for breakdown and finish rolling of continuous strip. These mills are sized and... | |
| 6-3/4" diameter x 22" diameter x 30" face rolls Built in 2005 This verstile, heavy-duty rolling mill is used for breakdown and finish rolling of platinum and platinum alloy bar... | |
| Fenn's Torin® designs and manufactures a range of equipment to surface mill non-ferrous strip after hot rolling or casting up to a width of 60" (1525mm), both coil and slabs. | |
| Model 3 X 10 X 14 Four-High back-up roll driven reversing strip mill with hydraulic screw down and after the fact gauge control systems for steel strip up to a... | |
| Model 4x10x14 Four-High work roll driven non-reversing rolling mill for brass strip up to a maximum width of 10" (250mm). | |
| Precision two stand rolling mill, will finish roll stainless steel ribbon previously flattened from round wire on a breakdown mill with inter anneals. | |
| Small precision 2 high/4 high reversing mill with hydraulic screw-down, automatic thickness gauge control and traversing spool take-ups. | |
| Special opposing die roll arbors Built in 1998 This highly specialized rolling mill is used for the forming and production of critically dimensioned sector vanes for use in the manufacture... | |
| The combination Turks Head/Rolling Mill shown is part of a wire shaping line that is used to make small square and rectangle sections from round, high speed steel entry material. |