BMT Steam Generators are designed to provide Pure or Clean Steam for all your sterilization or humidification needs. These units can be purchased as stand alone units to be used as a central source for multiple units or built-into a BMT sterilizer for a fully integrated solution. BMT steam generators can be electrically heated or heated by plant steam.
316L stainless steel pressure vessels
316L stainless steel piping
Sanitary piping, connections and components
cGMP design and constructed
High grade non-proprietary components
All stainless steel frames and control boxes
Single or double tube-sheet construction
Industrial grade PLC controls
BMT Steam Generators are designed to provide Pure or Clean Steam for all your sterilization or humidification needs. These units can be purchased as stand alone units to be used as a central source for multiple units or built-into a BMT sterilizer for a fully integrated solution. BMT steam generators can be electrically heated or heated by plant steam.
- 316L stainless steel pressure vessels
- 316L stainless steel piping
- Sanitary piping, connections and components
- cGMP design and constructed
- High grade non-proprietary components
- All stainless steel frames and control boxes
- Single or double tube-sheet construction
- Industrial grade PLC controls