Infinity Fluids Corp. CRES-SG Inline Instant Steam Generator

Description
Instant Steam Generation - Only from Infinity Infinity has patented the only instant steam generator available. No more using your incredibly oversized boiler to power a small process across the plant wasting thousands of dollars a year on fuel and plumbing costs. With the new Infinity In Line Steam Generator, customize your process with the Point-of-Use convenience Only Infinity can supply. From 1 lb/hr - 1,000 lbs/hr, the Infinity In Line Steam Generator is perfect for improving or creating efficiency, convenience and cost savings for any equipment or process. Benefits and Features Ultra compact size and weight Clean, non-porous stainless steel elements No concern of degradation, stream contamination with carbon steel or porous electrified elements No water quality rquirements, straight tap water to pure DI/RO water Significantly reduce the size of your equipment with our new technology, while decreasing the overall weight at the same time Reduce the power requirements of your process by 30-40% No more wasting power with "Stand-by Idling" SAVE MONEY, the CRES-SG is typically 40-50% less expensive than customary boilers/steam generators Simple element removal for inspection and cleaning Specifications Compact heaters from 250 watts to 250kW All stainless steel construction standard Process temperatures from 600° C (1200° F) Atmospheric and high operating pressures No booster pumps required Optional finishes, electro-polished, passivated and bright annealed for pure clean steam Custom sizing and designs for all processes Standard type k t/c or 100ω Plat RTD avail Applications Food preparation equipment Steam reformation Fuel cell heating and preheating Printing, cleaning, pharmaceutical, bio-tech, sterilization and plastics industries Purification Humidity generation Metal, poly, and ceramic parts cleaning
Datasheet
Description
Instant Steam Generation - Only from Infinity Infinity has patented the only instant steam generator available. No more using your incredibly oversized boiler to power a small process across the plant wasting thousands of dollars a year on fuel and plumbing costs. With the new Infinity In Line Steam Generator, customize your process with the Point-of-Use convenience Only Infinity can supply. From 1 lb/hr - 1,000 lbs/hr, the Infinity In Line Steam Generator is perfect for improving or creating efficiency, convenience and cost savings for any equipment or process. Benefits and Features Ultra compact size and weight Clean, non-porous stainless steel elements No concern of degradation, stream contamination with carbon steel or porous electrified elements No water quality rquirements, straight tap water to pure DI/RO water Significantly reduce the size of your equipment with our new technology, while decreasing the overall weight at the same time Reduce the power requirements of your process by 30-40% No more wasting power with "Stand-by Idling" SAVE MONEY, the CRES-SG is typically 40-50% less expensive than customary boilers/steam generators Simple element removal for inspection and cleaning Specifications Compact heaters from 250 watts to 250kW All stainless steel construction standard Process temperatures from 600° C (1200° F) Atmospheric and high operating pressures No booster pumps required Optional finishes, electro-polished, passivated and bright annealed for pure clean steam Custom sizing and designs for all processes Standard type k t/c or 100ω Plat RTD avail Applications Food preparation equipment Steam reformation Fuel cell heating and preheating Printing, cleaning, pharmaceutical, bio-tech, sterilization and plastics industries Purification Humidity generation Metal, poly, and ceramic parts cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRES-SG Inline Instant Steam Generator -  - Infinity Fluids Corp.
Worcester, MA, USA
CRES-SG Inline Instant Steam Generator
CRES-SG Inline Instant Steam Generator
Instant Steam Generation - Only from Infinity Infinity has patented the only instant steam generator available. No more using your incredibly oversized boiler to power a small process across the plant wasting thousands of dollars a year on fuel and plumbing costs. With the new Infinity In Line Steam Generator, customize your process with the Point-of-Use convenience Only Infinity can supply. From 1 lb/hr - 1,000 lbs/hr, the Infinity In Line Steam Generator is perfect for improving or creating efficiency, convenience and cost savings for any equipment or process. Benefits and Features Ultra compact size and weight Clean, non-porous stainless steel elements No concern of degradation, stream contamination with carbon steel or porous electrified elements No water quality rquirements, straight tap water to pure DI/RO water Significantly reduce the size of your equipment with our new technology, while decreasing the overall weight at the same time Reduce the power requirements of your process by 30-40% No more wasting power with "Stand-by Idling" SAVE MONEY, the CRES-SG is typically 40-50% less expensive than customary boilers/steam generators Simple element removal for inspection and cleaning Specifications Compact heaters from 250 watts to 250kW All stainless steel construction standard Process temperatures from 600° C (1200° F) Atmospheric and high operating pressures No booster pumps required Optional finishes, electro-polished, passivated and bright annealed for pure clean steam Custom sizing and designs for all processes Standard type k t/c or 100ω Plat RTD avail Applications Food preparation equipment Steam reformation Fuel cell heating and preheating Printing, cleaning, pharmaceutical, bio-tech, sterilization and plastics industries Purification Humidity generation Metal, poly, and ceramic parts cleaning

Instant Steam Generation - Only from Infinity

Infinity has patented the only instant steam generator available. No more using your incredibly oversized boiler to power a small process across the plant wasting thousands of dollars a year on fuel and plumbing costs. With the new Infinity In Line Steam Generator, customize your process with the Point-of-Use convenience Only Infinity can supply. From 1 lb/hr - 1,000 lbs/hr, the Infinity In Line Steam Generator is perfect for improving or creating efficiency, convenience and cost savings for any equipment or process.

Benefits and Features

  • Ultra compact size and weight
  • Clean, non-porous stainless steel elements
    No concern of degradation, stream contamination with carbon steel or porous electrified elements
  • No water quality rquirements, straight tap water to pure DI/RO water
  • Significantly reduce the size of your equipment with our new technology, while decreasing the overall weight at the same time
  • Reduce the power requirements of your process by 30-40%
  • No more wasting power with "Stand-by Idling"
  • SAVE MONEY, the CRES-SG is typically 40-50% less expensive than customary boilers/steam generators
  • Simple element removal for inspection and cleaning

Specifications

  • Compact heaters from 250 watts to 250kW
  • All stainless steel construction standard
  • Process temperatures from 600° C (1200° F)
  • Atmospheric and high operating pressures
  • No booster pumps required
  • Optional finishes, electro-polished, passivated and bright annealed for pure clean steam
  • Custom sizing and designs for all processes
  • Standard type k t/c or 100Ω Plat RTD avail

Applications

  • Food preparation equipment
  • Steam reformation
  • Fuel cell heating and preheating
  • Printing, cleaning, pharmaceutical, bio-tech, sterilization and plastics industries
  • Purification
  • Humidity generation
  • Metal, poly, and ceramic parts cleaning
Supplier's Site Datasheet

Technical Specifications

  Infinity Fluids Corp.
Product Category Steamers and Steam Generators
Product Name CRES-SG Inline Instant Steam Generator
Unlock Full Specs
to access all available technical data

Similar Products