Silicon Designs, Inc. Datasheets for MEMS Devices

MEMS devices integrate mechanical components, electronics, sensors and actuators on a semiconductor material, chip, or wafer.
MEMS Devices: Learn more

Product Name Notes
Featuring an average bias repeatability better than 2 mg, the 1527 is SDI's tactical-grade inertial measurement accelerometer. Years of exhaustive R&D have generated an exceptional MEMS accelerometer with superb Allan...
SDI's 1-axis Model 2012 and 3-axis Model 2422 MEMS DC Test & Measurement Accelerometer Modules are designed for applications in which the power supply may be limited, or if only...
SDI's Models 2210, 2260, and 2266 Low Cost Single-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices for suitable for a wide array of demanding applications. All three models excel...
SDI's Models 2460 and 2466 Low Cost Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide reliable performance in most zero-to-medium frequency commercial and industrial applications, particularly where...
SDI's Premium Models 2220 and 2276 High-Performance Single Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency...
SDI's Premium Models 2470 and 2476 High-Performance Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications...
Silicon Designs Model 1521 Industrial-Grade Surface Mount MEMS DC Accelerometers are rugged and accurate sensors suitable for a wide array of demanding applications. Available in ranges from ±2g to ±400g,...
The 2225 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring...
The 2227 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring...
The high-performance Models 2240 and 2480 Specialty Hermetic MEMS DC Test & Measurement Accelerometer Modules from Silicon Designs (SDI) provide enhanced performance over temperature in zero to medium frequency applications...
The Model 1522 is an industrial-grade surface mount MEMS DC accelerometer with enhanced temperature performance and a low-cost design. Like the SDI Model 1521, it is designed for use between...
The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense...
The Model 1531 is an industrial-grade surface mount MEMS DC accelerometer that is specifically designed for use in higher-temperature applications. Its performance specifications are virtually identical to those of the...
The Model 2422H Specialty Hermetic MEMS DC Accelerometer from Silicon Designs (SDI) is low-cost, integrated plug-and-play measurement device suitable for a wide array of demanding applications where power supply options...
The SDI Model 2290 Single-Axis MEMS DC Precision Reference Calibration Accelerometer offers a precise, reliable, and accurate means of determining the sensitivity and frequency response characteristics of unknown MEMS DC...