Silicon Designs, Inc. Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| Featuring an average bias repeatability better than 2 mg, the 1527 is SDI's tactical-grade inertial measurement accelerometer. Years of exhaustive R&D have generated an exceptional MEMS accelerometer with superb Allan... | |
| Silicon Designs Model 1521 Industrial-Grade Surface Mount MEMS DC Accelerometers are rugged and accurate sensors suitable for a wide array of demanding applications. Available in ranges from ±2g to ±400g,... | |
| The Model 1522 is an industrial-grade surface mount MEMS DC accelerometer with enhanced temperature performance and a low-cost design. Like the SDI Model 1521, it is designed for use between... | |
| The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense... | |
| The Model 1531 is an industrial-grade surface mount MEMS DC accelerometer that is specifically designed for use in higher-temperature applications. Its performance specifications are virtually identical to those of the... |