Device Technologies, Inc. Datasheets for Magnet Wire

Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum.
Magnet Wire: Learn more

Product Name Notes
Benefits: Withstands higher temperatures to 265℃ by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material...
Creates thicker coatings with no running or sagging. Zero or near zero VOC’s (volatile organic compounds) – lowers costs. 95% powder utilization vs. only 40-60% for liquids – lowers costs.