GranuTech Saturn Systems Datasheets for Knife Mills and Shredders
Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials.
Knife Mills and Shredders: Learn more
| Product Name | Notes |
|---|---|
| Crumb Rubber System The System is the Solution The industry’s only complete processing systems turn whole scrap tires into high value crumb rubber. Every scrap tire processing operation is unique... | |
| Granutech Grizzly Mid-Stream Processing: the Grizzly is a Beast. To further improve performance, reduce granulator wear and improve throughputs, many applications can benefit from mid-stream processing — that point in... | |
| Saturn Solutions Shredders Saturn Solutions Available - We've got one for you. Someone else may have coined the phrase "nobody does it better," but we live it every day at... | |
| Roto-Grind shredders are designed to accept a broad range of materials for quick and efficient size reduction. The result is a better product - ready for subsequent processing or shipment. | |
| The G-3 with available options can produce a percentage of material as fine as 10 mesh product. The G-3 Granulator is coupled to a 200HP electric motor supported on a... | |
| The high output powderizer is coupled to a 50HP electric motor and supported on a cast-steel base. The powderizer feed should be wire-free -¼” tire chips. The chips must be... |