GranuTech Saturn Systems Datasheets for Grinding Mills and Pulverizers
Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size
Grinding Mills and Pulverizers: Learn more
| Product Name | Notes |
|---|---|
| The "Big MAC" Flattener "Big" Reliability Widely recognized as the industry standard, “Big MAC” flatteners combine high performance and low maintenance characteristics in a mobile auto crusher. The result is... | |
| The Big MAC QS Flattener Quick setups. Quick teardowns. Quickly gain a competitive edge. It stands to reason that the only auto crusher that could take the place of the... | |
| The Stationary MAC Flattener Power in Place Offering many of the same performance-based features as its mobile “Big MAC” counterpart, the stationary MAC flattener provides powerful, fast crushing of autos,... | |
| Starting with a clean infeed stock from the granulator or powderizer systems (3/8" to 1/8" nominal), fine grind crackermills can produce 10 mesh through 50 mesh (2000 micron to 297... |