Universal Laser Systems, Inc. Datasheets for Etchers and Etching Machines
Etchers and etching machines remove material from the surface of a part using an acid or alkaline chemical solution. Etchers and etching machines, also known as chemical milling machines, use masking substances to protect some surface areas of the part, providing selective material removal or patterning.
Etchers and Etching Machines: Learn more
| Product Name | Notes |
|---|---|
| The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to... | |
| The desktop VLS3.50 is small enough to fit on a work surface yet powerful enough to meet the requirements of on-demand production. Used frequently for educational purposes, the VLS3.50 is... | |
| The ILS12.75 is our largest and most versatile platform. Engineered specifically for manufacturing environments, it can handle applications ranging from prototyping to automated manufacturing. In addition to a spacious 48"... | |
| The ILS9.75 platform is designed for laser material processing in a wide variety of production environments. Flexible enough to be installed as a standalone system or integrated into an automated... | |
| The largest in the VLS platform line, the VLS6.60 has a wide and deep engraving area that can accommodate a variety of materials. The VLS6.60 offers a choice of six... | |
| The PLS4.75 is a free-standing single laser platform designed for multiple-material processing applications and small scale production. The PLS4.75 can accept all Universal laser cartridges for a power range of... | |
| The PLS6.150D is the same size as the PLS6.75, but features Dual Laser Configuration for increased laser power when you need it. The PLS platform delivers exceptional cutting, marking and... | |
| The PLS6.150D with SuperSpeed platform is designed and engineered for applications requiring high speed and maximum power flexibility. The PLS6.150D comes standard with SuperSpeed and Dual Laser Configuration. SuperSpeed was... | |
| The PLS6.75 is a free-standing platform designed and engineered for light manufacturing operations and batch production. The PLS6.75 can accept all Universal laser cartridges for a power range of 10-75... | |
| The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser... | |
| The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture,... | |
| Universal’s VLS4.60 is a free-standing platform offering a spacious work area and the ability to quickly adjust laser power with our patented Rapid Reconfiguration. Designed and engineered for light manufacturing... |