The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production overflow. The VLS2.30 offers a material processing envelope of 16" x 12" x 4", 768 in3 (406 x 305 x 102mm,12,585 cm3) and can be equipped with one of three laser cartridges ranging in power from 10-30 watts. The VLS2.30 comes standard with Laser Interface+ and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
| Universal Laser Systems, Inc. | |
|---|---|
| Product Category | Etchers and Etching Machines |
| Product Number | VLS2.30 |
| Product Name | Free Standing Laser Platform |