KINTEP NEW POWER Datasheets for Wastewater Treatment Equipment
Wastewater treatment equipment is used to treat, remediate, and process effluent wastewater.
Wastewater Treatment Equipment: Learn more
| Product Name | Notes |
|---|---|
| 1.The whole 304 stainless steel countertop ensures the maximum hygiene and cleanliness; 2.Pneumatic vacuum diaphragm valve is adopted, and the service life is not less than 500,000 times of opening... | |
| A polymer station is a chemical or polymer dosing equipment used for the preparation and dosage of the chemical solution. After the chemicals dry powder is stored inner the device,... | |
| According to the characteristics of kitchen waste, high temperature aerobic microbial agents are screened and produced. The microbial agents are added to the equipment to decompose kitchen waste at high... | |
| AI Microscopy Intelligent Inspection System is an advanced AI-powered microbiological diagnostic platform designed for wastewater treatment and environmental monitoring. It enables rapid identification and analysis of microorganisms, algae, and granular... | |
| Introduction: High-efficiency commercial grinding equipment for one-touch crushing of food waste. Featuring a unique counter-axial high-torque shearing structure-distinct from traditional grinders-our equipment uses more, thicker blades with greater torque. It... | |
| Introduction: High-efficiency commercial shredding and dewatering equipment for food waste volume reduction. Food waste presents significant disposal challenges, including spoilage, leakage, pipe blockages, and improper wastewater treatment. Our Organic Waste... | |
| It is a sludge reduction equipment, mainly used for filtering and dewatering the concentrated process water suspension. | |
| KINTEP screw press sludge dewatering machine is more advanced than traditional dewatering systems which can be easily blocked by low concentrated sludge. Kintep screw press allows for automatic continuous sludge... | |
| Lamella clarifier: Also known as the inclined tube settling tank, it is a solid-liquid separation device whose main purpose is to remove particles or unwanted solids from the liquid. | |
| One tank configuration is specifically tailored for small - scale kitchen environments, such as those in family - owned restaurants, small cafes, or the kitchens of individual households. These kitchens... | |
| Phantom Aura integrates wastewater purification and yard entertainment. In the courtyard space, the owner's emotional value can be fully expressed. Functions such as music, screen, and ambient lighting can be... | |
| Phantom Clean integrates wastewater treatment with resource reuse. The high-quality recycled water produced can be directly used for yard irrigation, landscape replenishment, and toilet flushing, maximizing your benefits. | |
| Phantom VitaSense integrates three core functions: wastewater purification, yard entertainment, and health protection. It acts as a quiet guardian in your yard, seamlessly weaving advanced visual algorithms with proactive health... | |
| SVI-PLUS Activated Sludge Intelligent Diagnostics System is an AI-powered online monitoring solution designed for modern wastewater treatment plants. By continuously analyzing settling curves and key sludge parameters such as SV,... | |
| The entire NMC battery recycling process, in a skid-mounted package. Our all-in-one black mass recovery skid is engineered for maximum recovery and minimum hassle. Our skid integrates:✅ Automated Feeding✅ Mixing... | |
| The Intelligent Leakage Management System is a next-generation digital water network solution designed to transform traditional leakage control into a real-time, data-driven, and AI-enabled process. Built on advanced sensing, cloud... | |
| The screw press is a device that uses physical compression for dewatering. It consists of a drive system, feed box, screw conveyor, screen, pneumatic material blocking device, water collection trough,... | |
| The solid-liquid separator uses an inclined screen and gravity to separate solids from liquids, with secondary screw pressing for further dewatering.Ideal for wastewater with high solids content and large particle... | |
| This device integrates a grinder, dewatering machine, automatic oil separator, and biodegradation functions. It screens and produces high-temperature aerobic microbial agents tailored to the characteristics of food waste. By adding... |