KINTEP NEW POWER Datasheets for Dewatering Equipment

Dewatering equipment uses force, including vacuum and centrifugal motion, to separate water from solids.
Dewatering Equipment: Learn more

Product Name Notes
A polymer station is a chemical or polymer dosing equipment used for the preparation and dosage of the chemical solution. After the chemicals dry powder is stored inner the device,...
Introduction: High-efficiency commercial shredding and dewatering equipment for food waste volume reduction. Food waste presents significant disposal challenges, including spoilage, leakage, pipe blockages, and improper wastewater treatment. Our Organic Waste...
It is a sludge reduction equipment, mainly used for filtering and dewatering the concentrated process water suspension.
KINTEP screw press sludge dewatering machine is more advanced than traditional dewatering systems which can be easily blocked by low concentrated sludge. Kintep screw press allows for automatic continuous sludge...
Lamella clarifier: Also known as the inclined tube settling tank, it is a solid-liquid separation device whose main purpose is to remove particles or unwanted solids from the liquid.
The screw press is a device that uses physical compression for dewatering. It consists of a drive system, feed box, screw conveyor, screen, pneumatic material blocking device, water collection trough,...
This device integrates a grinder, dewatering machine, automatic oil separator, and biodegradation functions. It screens and produces high-temperature aerobic microbial agents tailored to the characteristics of food waste. By adding...