F.B. Leopold, a Xylem brand Datasheets for Wastewater Treatment Equipment
Wastewater treatment equipment is used to treat, remediate, and process effluent wastewater.
Wastewater Treatment Equipment: Learn more
| Product Name | Notes |
|---|---|
| Thirty Years of Reliable, Proven Performance The concept of using a floating siphon to remove sludge—The Leopold® Clari-Vac® floating sludge collector—was developed in 1970. Since then is has... | |
| Leopold® Clari-DAF® dissolved air flotation systems create millions of microbubbles to float solid particles to the surface of the water where they are removed as floating sludge, usually by mechanical... | |
| Leopold® tertiary granular media filter systems with Leopold® FilterWorx® controls remove suspended solids from water by flowing the water downward via gravity through granular media at a high rate. Normal... | |
| The Leopold® Clari-DAF® BWT (Backwash Water Treatment) system is a proven and highly effective method of treating spent filter backwash water for achieving the safe reuse recovery of as much... | |
| The Leopold® Clari-DAF® LT (Lagoon Treatment) system is a clarification technology for the removal of algae, colloidal and suspended solids, precipitated dissolved solids, and BOD (Biochemical Oxygen Demand) associated with... | |
| The Solution for Reducing Nitrogen in Wastewater Effluent The Leopold® elimi-NITE® 2.0 denitrification system is an attached growth, microbiologicol process. It is ideal for removing nitrogen from wastewater... |