F.B. Leopold, a Xylem brand Datasheets for Clarifiers

Clarifiers and screens are used to remove solids from liquids through gravity settling or a mechanical screening process.
Clarifiers: Learn more

Product Name Notes
Thirty Years of Reliable, Proven Performance The concept of using a floating siphon to remove sludge—The Leopold® Clari-Vac® floating sludge collector—was developed in 1970. Since then is has...
Continuous Sludge Removal for Improved Filter Operation and Lower Maintenance Cost Many sedimentation systems accumulate sludge and then are periodically shut down to clean the basins. This practice creates problems...
Leopold® Clari-DAF® dissolved air flotation systems create millions of microbubbles to float solid particles to the surface of the water where they are removed as floating sludge, usually by mechanical...
Leopold® FilterWorx™ rapid gravity granular media filter systems with Leopold® FilterWorx® controls remove suspended particulates from water by flowing the water via gravity through a dual...
The Leopold® Clari-DAF® BWT (Backwash Water Treatment) system is a proven and highly effective method of treating spent filter backwash water for achieving the safe reuse recovery of as much...
The Leopold® Clari-DAF® LT (Lagoon Treatment) system is a clarification technology for the removal of algae, colloidal and suspended solids, precipitated dissolved solids, and BOD (Biochemical Oxygen Demand) associated with...
The Leopold® Clari-DAF® MP (Membrane Pretreatment) system is ideal as a clarification technology for potable water treatment systems using membrane filtration. It is an effective method of improving effluent water...
The Leopold® Clari-DAF® PW (Potable Water) system is a clarification technology for the pretreatment of rapid gravity filter feedwater. It is a proven, highly effective technology for removing low-density particulates...
The Leopold® performance filter is a rapid gravity flow granular bed filter designed and engineered to achieve specific performance requirements of individual municipal and industrial water treatment plants. It is...