Greenheck Datasheets for Central Heating Systems
Central heating systems provide heat from a single point to multiple rooms, typically with a furnace or boiler and vents, pipes, or radiators.
Central Heating Systems: Learn more
| Product Name | Notes |
|---|---|
| Direct Gas-Fired Heating Greenheck's direct gas fired make-up air units feature 92% efficient burners and are offered in a wide range of air volume and heating capacities, cooling options and... | |
| Hot Water, Steam and Electric Greenheck also offers non-gas tempered make-up air units for kitchen applications. Model MSX Model MSX is ideally suited for make-up air applications where hot water,... | |
| Indirect Gas-Fired Heating Greenheck's indirect fired gas heating make-up air units feature 80% efficient furnaces. Single, double and triple furnaces units are available with up to 8:1 staged turndown or... | |
| Industrial Space Heating Greenheck’s space heating systems are designed to heat large spaces as comfortably and economically as possible. High-efficiency direct gas-fired burners promote excellent space comfort and low operating... | |
| Non-Tempered When your application doesn't call for heating or cooling, choose from one of the following non-tempered make-up air units. Models KSFD and KSFB Greenheck's untempered Make-Up Air product line... |