Greenheck Datasheets for HVAC Fans and Blowers
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
HVAC Fans and Blowers: Learn more
| Product Name | Notes |
|---|---|
| Ceiling and Cabinet Fans The ceiling and cabinet fans are direct drive models that have forward curved wheels for low sound and high efficiency. They are suitable for clean air... | |
| Centrifugal Inline Fans The centrifugal inline fans include both direct and belt driven fans with backward-inclined or forward curved wheels. Models feature rugged constructions, high-efficiency, and low sound levels. Centrifugal... | |
| Centrifugal Roof Exhaust Fans The Centrifugal Roof Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The fans feature double studded isolators for true vibration... | |
| Centrifugal Supply Fans The Centrifugal Roof Supply Fans include filtered and non-filtered belt driven units. These fans are suitable for non-tempered kitchen make-up air or building supply air. Model SAF... | |
| Centrifugal Upblast Exhaust Fans The Centrifugal Roof Upblast and Sidewall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are... | |
| Commercial and Industrial Centrifugal Fans The Industrial Duty Centrifugal Fans, series 41, are designed for heavy duty air movement applications. Series 41 construction includes both backward inclined and airfoil centrifugal... | |
| Fiberglass Reinforced Plastic (FRP) Fans The Fiberglass Reinforced Plastic (FRP) Centrifugal Fans, model BCSW-FRP, are designed for corrosive air movement applications. BCSW-FRP construction includes a backward curved wheel and features... | |
| Hooded Propeller Exhaust and Supply Fans The Hooded Propeller Roof Fans include both direct and belt driven fans with fabricated steel, fabricated aluminum or cast aluminum blades. These fans are... | |
| Mixed Flow Fans Greenheck's mixed flow fans are the quietest tubular inline fans in the industry! Mixed flow inline fans can be used for supply, exhaust, or return air installations. | |
| Plenum Fans Greenheck Plenum Fans are designed for air handling and pressurized plenum applications. The primary benefits of plenum fans are compact sizes, flexibility to supply multiple air take-offs, and... | |
| Plug Fans Greenheck plug fans, model PLG, are designed and built to provide reliable service in industrial and commercial applications where the fan operates unhoused within a pressurized plenum. Model... | |
| Propeller Tube Axial Fans For low to medium pressure applications, tube axial fans include both direct and belt driven fans with cast aluminum or fabricated steel blades. Propeller tube axial... | |
| Recirculating Roof Fans The Recirculating Propeller Roof Fans include direct drive fans with and without filters. These fans have cast aluminum blades and are available with optional control centers. Suitable... | |
| Tube Axial Fans Greenheck's axial inline fans are designed for ducted indoor or outdoor applications. They are available in both direct drive and belt drive and with cast aluminum or... | |
| Tubular Centrifugal Fans Greenheck Tubular Centrifugal Fans, model TCB and TCF, have been designed for commercial and industrial in-line or roof upblast applications that demand quiet, efficient and reliable air... | |
| Utility Centrifugal Fans The Utility Fans include both direct and belt driven fans. They are self contained units consisting of the fan, motor and drive. Model SWB The SWB is... | |
| Vane Axial High Pressure Fans Models VAB, VABS Belt Drive - Vane Axial fans are designed for commercial and industrial applications where large volumes of air are required at moderate... | |
| Vane Axial Medium Pressure Fans Model AX The standard AX includes a long casing design that completely covers the propeller and motor. Characteristics of the housing include heavy gauge steel... | |
| Wall Exhaust Fans The Wall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The... | |
| Wall Fans The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications,... |