Output waveforms prescribed by MIL-STD-883D and EIAJ ED-4701 are available.
Two types of CR units (consisting of a capacitor and resistor) are supplied as standard accessories.
A 24-pin IC test board and 48-pin IC test board for connecting IC devices being tested are supplied as standard accessories.
ESS-606A is an electrostatic discharge simulator to simulate a static discharge of up to 6kV which may be generated by an electrified human body using the capacitor method so that the resistance and susceptibility of digital IC devices may be exmamined. The ESS-606A allows the user to conduct a static discharge test conforming to MIL and EIAJ standards.
- Output waveforms prescribed by MIL-STD-883D and EIAJ ED-4701 are available.
- Two types of CR units (consisting of a capacitor and resistor) are supplied as standard accessories.
- A 24-pin IC test board and 48-pin IC test board for connecting IC devices being tested are supplied as standard accessories.
ESS-606A is an electrostatic discharge simulator to simulate a static discharge of up to 6kV which may be generated by an electrified human body using the capacitor method so that the resistance and susceptibility of digital IC devices may be exmamined. The ESS-606A allows the user to conduct a static discharge test conforming to MIL and EIAJ standards.