One person without the use of tools can adjust this amazing table's height in less than 30 seconds. Adjust only one end and you have an incline table for physics. Adjust to 27"H and us in elementary grades. Raise to 39"H for display work. Table adjusts in 2cm increments from 27"H to 39"H and boasts a 500lb weight capacity. The 4½"H solid oak frame with exposed metal corner braces compliment the powder-coated legs with adjustable glides.
strong>Note: This product ships direct from manufacturer. Additional freight charges may apply.
Parco Scientific Company | |
---|---|
Product Category | Furniture |
Product Number | P8602K |
Product Name | Adjustable Height Tables |